Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | GD75232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
RS232 TRANSCEIVER, 120KBPS, SOIC-20 | element14 |
Rs232 Transceiver, 120Kbps, Soic-20 | Newark Electronics |
5-V multichannel 120kbps RS-232 line driver/receiver with +/-7.5V output & +/-1.5-kV ESD protection | Texas Instruments |
Where can I find additional details, specifications and documents for a GD75232DWR?
Additional datasheets, footprints and schematics for GD75232DWR are listed on our Part Details page. You can also find images and similar parts to GD75232DWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GD75232DWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GD75232DWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GD75232DWR fall under?
The GD75232DWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to GD75232DWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GD75232DWR you can contact the distributor directly for product support, shipping queries etc.
Is the GD75232DWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GD75232DWR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for GD75232DWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GD75232DWR often in real-time on the comparison pages.
What if I can't find stock of GD75232DWR?
You can fill out our help required form which you can use to request a quote for GD75232DWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.