Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.12
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
RoHS Compliant | Yes |
5-V multichannel 120kbps RS-232 line driver/receiver with +/-7.5V output & +/-1.5-kV ESD protection | Texas Instruments |
Rs-232 Transceiver, 9V, Ssop-20 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a GD75232DBR?
Additional datasheets, footprints and schematics for GD75232DBR are listed on our Part Details page. You can also find images and similar parts to GD75232DBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GD75232DBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GD75232DBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GD75232DBR fall under?
The GD75232DBR is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Transceivers.
Can I view similar or alternative parts?
You can view similar parts to GD75232DBR when available in the RS232, RS485, RS422 Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GD75232DBR you can contact the distributor directly for product support, shipping queries etc.
Is the GD75232DBR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GD75232DBR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for GD75232DBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GD75232DBR often in real-time on the comparison pages.
What if I can't find stock of GD75232DBR?
You can fill out our help required form which you can use to request a quote for GD75232DBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.