Status: | Unknown |
---|---|
Series: | MURATA - AEC-Q200 GCM Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
1,548,000
units
|
Buy Now |
![]() |
Avnet Europe |
4,016,000
units
|
Buy Now |
![]() |
Arrow Electronics |
2,340,000
units
|
Buy Now |
![]() |
Newark Electronics |
1,264,000
units
|
Buy Now |
![]() |
element14 |
1,264,000
units
|
Buy Now |
![]() |
Rutronik |
480,000
units
|
Buy Now |
![]() |
Avnet America |
452,000
units
|
Buy Now |
![]() |
Chip One Stop |
322,498
units
|
Buy Now |
![]() |
CoreStaff |
40,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
24,400
units
|
Buy Now |
![]() |
Distrelec |
5,455
units
|
Buy Now |
![]() |
Avnet Asia |
No stock
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MURATA - AEC-Q200 GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, 0603 [1608 Metric] | Avnet Europe |
Multilayer Ceramic Capacitor, AEC-Q200 GCM Series, 0.01 F, 10%, X7R, 100 V RoHS Compliant: Yes | Newark Electronics |
KC 10nF 0603 10% 100V X7R AECQ | Rutronik |
Stock Europe - ROHS:YES | ComS.I.T. |
Capacitor: ceramic | Transfer Multisort Elektronik |
Murata Ceramic Capacitor 10nF, 100VDC, 0603, ± | Distrelec |
CAP 0.01uF 100V 10% X7R 0603 | Component Sense |
KC 10nF 0603 10% 100V X7R AECQ | Elfaro |
Where can I find additional details, specifications and documents for a GCM188R72A103KA37D?
Additional datasheets, footprints and schematics for GCM188R72A103KA37D are listed on our Part Details page. You can also find images and similar parts to GCM188R72A103KA37D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM188R72A103KA37D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM188R72A103KA37D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM188R72A103KA37D fall under?
The GCM188R72A103KA37D is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GCM188R72A103KA37D when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM188R72A103KA37D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM188R72A103KA37D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM188R72A103KA37D have stock available?
Authorised distributors including Avnet Europe, Arrow Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for GCM188R72A103KA37D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM188R72A103KA37D often in real-time on the comparison pages.
What if I can't find stock of GCM188R72A103KA37D?
You can fill out our help required form which you can use to request a quote for GCM188R72A103KA37D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.