Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 1000 pF, 25 V, ± 20%, X7R, 0201 [0603 Metric] | Avnet America |
CAP, AEC-Q200, 1000PF, 25V, MLCC, 0201 | Farnell |
Where can I find additional details, specifications and documents for a GCM033R71E102MA03D?
Additional datasheets, footprints and schematics for GCM033R71E102MA03D are listed on our Part Details page. You can also find images and similar parts to GCM033R71E102MA03D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM033R71E102MA03D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM033R71E102MA03D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM033R71E102MA03D fall under?
The GCM033R71E102MA03D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCM033R71E102MA03D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM033R71E102MA03D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM033R71E102MA03D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM033R71E102MA03D have stock available?
Authorised distributors including Chip One Stop, Avnet America and Farnell have stock available or on a lead time for GCM033R71E102MA03D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM033R71E102MA03D often in real-time on the comparison pages.
What if I can't find stock of GCM033R71E102MA03D?
You can fill out our help required form which you can use to request a quote for GCM033R71E102MA03D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.