Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Capacitance | 43pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 2% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Multilayer 43pF 25VDC 2% SMD Paper T/R | Avnet America |
CAP, AEC-Q200, 43PF, 25V, MLCC, 0201 | Farnell |
Where can I find additional details, specifications and documents for a GCM0335C1E430GA16D?
Additional datasheets, footprints and schematics for GCM0335C1E430GA16D are listed on our Part Details page. You can also find images and similar parts to GCM0335C1E430GA16D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM0335C1E430GA16D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM0335C1E430GA16D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM0335C1E430GA16D fall under?
The GCM0335C1E430GA16D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCM0335C1E430GA16D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM0335C1E430GA16D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM0335C1E430GA16D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM0335C1E430GA16D have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GCM0335C1E430GA16D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM0335C1E430GA16D often in real-time on the comparison pages.
What if I can't find stock of GCM0335C1E430GA16D?
You can fill out our help required form which you can use to request a quote for GCM0335C1E430GA16D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.