Status: | Unknown |
---|---|
Series: | GCM Series |
RoHS: | Unknown |
Prices starting from US$0.0028
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0049
|
551
in stock
|
Buy Now | |
Future Electronics
from US$0.0028
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0034
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
551
in stock
|
Buy Now | |
element14
from US$0.0029
|
551
in stock
|
Buy Now | |
Avnet America
from US$0.0044
|
-
|
Buy Now | |
TTI Europe
from US$0.0029
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 18pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0201 [0603 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | GCM Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
0201 18 pF 25 V â–’5% Tolerance C0G/NP0 Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 18Pf, 25V, Mlcc, 0201 Rohs Compliant: Yes |Murata GCM0335C1E180JA16D | Newark Electronics |
CAP, 18PF, 25V, MLCC, 0201 | element14 |
Multilayer Ceramic Capacitor, 18 pF, 25 V, ± 5%, C0G (NP0), 0201 [0603 Metric] | Avnet America |
18PF 25V 5% 0201 | TTI Europe |
Multilayer Ceramic Capacitor, 18 pF, 25 V, � 5%, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a GCM0335C1E180JA16D?
Additional datasheets, footprints and schematics for GCM0335C1E180JA16D are listed on our Part Details page. You can also find images and similar parts to GCM0335C1E180JA16D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCM0335C1E180JA16D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCM0335C1E180JA16D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCM0335C1E180JA16D fall under?
The GCM0335C1E180JA16D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCM0335C1E180JA16D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCM0335C1E180JA16D you can contact the distributor directly for product support, shipping queries etc.
Is the GCM0335C1E180JA16D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCM0335C1E180JA16D have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for GCM0335C1E180JA16D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCM0335C1E180JA16D often in real-time on the comparison pages.
What if I can't find stock of GCM0335C1E180JA16D?
You can fill out our help required form which you can use to request a quote for GCM0335C1E180JA16D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.