Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Plug |
Convert To Positions | 15Positions |
D Sub Adapter, 15 Position, Plug-Plug | Newark Electronics |
D SUB ADAPTER, 15 POSITION, PLUG-PLUG | element14 |
Where can I find additional details, specifications and documents for a GCLP15M15M?
Additional datasheets, footprints and schematics for GCLP15M15M are listed on our Part Details page. You can also find images and similar parts to GCLP15M15M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCLP15M15M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCLP15M15M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCLP15M15M fall under?
The GCLP15M15M is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to GCLP15M15M when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCLP15M15M you can contact the distributor directly for product support, shipping queries etc.
Is the GCLP15M15M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCLP15M15M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GCLP15M15M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCLP15M15M often in real-time on the comparison pages.
What if I can't find stock of GCLP15M15M?
You can fill out our help required form which you can use to request a quote for GCLP15M15M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.