Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | Standard D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | Standard D Sub |
Convert To Gender | Receptacle |
Product Range | - |
D Sub Adapter, 15 Position, Plug-Receptacle | Newark Electronics |
Conn D-Subminiature Adapter M/F 15/15 POS ST Panel Mount 1/1 Port | Future Electronics |
Where can I find additional details, specifications and documents for a GCLP15M15F?
Additional datasheets, footprints and schematics for GCLP15M15F are listed on our Part Details page. You can also find images and similar parts to GCLP15M15F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCLP15M15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCLP15M15F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCLP15M15F fall under?
The GCLP15M15F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to GCLP15M15F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCLP15M15F you can contact the distributor directly for product support, shipping queries etc.
Is the GCLP15M15F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCLP15M15F have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for GCLP15M15F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCLP15M15F often in real-time on the comparison pages.
What if I can't find stock of GCLP15M15F?
You can fill out our help required form which you can use to request a quote for GCLP15M15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.