Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 26Positions |
D Sub Connector B | High Density D Sub |
Convert To Gender | Plug |
Product Range | - |
Hd D Sub Adapter, 26 Position, Plug-Plug | Newark Electronics |
HD D SUB ADAPTER, 26 POSITION, PLUG-PLUG | element14 |
Where can I find additional details, specifications and documents for a GCHDLP26M26M?
Additional datasheets, footprints and schematics for GCHDLP26M26M are listed on our Part Details page. You can also find images and similar parts to GCHDLP26M26M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCHDLP26M26M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCHDLP26M26M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCHDLP26M26M fall under?
The GCHDLP26M26M is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to GCHDLP26M26M when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCHDLP26M26M you can contact the distributor directly for product support, shipping queries etc.
Is the GCHDLP26M26M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCHDLP26M26M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GCHDLP26M26M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCHDLP26M26M often in real-time on the comparison pages.
What if I can't find stock of GCHDLP26M26M?
You can fill out our help required form which you can use to request a quote for GCHDLP26M26M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.