Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
D Sub Connector A | High Density D Sub |
---|---|
Convert From Gender | Plug |
Convert From Positions | 15Positions |
D Sub Connector B | High Density D Sub |
Convert To Gender | Receptacle |
RoHS Compliant | Yes |
Hd D Sub Adapter, 15 Position, Plug-Receptacle | Newark Electronics |
Where can I find additional details, specifications and documents for a GCHDLP15M15F?
Additional datasheets, footprints and schematics for GCHDLP15M15F are listed on our Part Details page. You can also find images and similar parts to GCHDLP15M15F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCHDLP15M15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCHDLP15M15F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCHDLP15M15F fall under?
The GCHDLP15M15F is listed under Connectors > D Sub Connectors & Components > D Sub Adaptors.
Can I view similar or alternative parts?
You can view similar parts to GCHDLP15M15F when available in the D Sub Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCHDLP15M15F you can contact the distributor directly for product support, shipping queries etc.
Is the GCHDLP15M15F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GCHDLP15M15F have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for GCHDLP15M15F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCHDLP15M15F often in real-time on the comparison pages.
What if I can't find stock of GCHDLP15M15F?
You can fill out our help required form which you can use to request a quote for GCHDLP15M15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.