Status: | Unknown |
---|---|
Series: | GCG Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | GCG Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, Aec-Q200, 2.2Uf, 25V, Mlcc, 1206 Rohs Compliant: Yes |Murata GCG31MR71E225JA12L | Newark Electronics |
CAP, AEC-Q200, 2.2UF, 25V, MLCC, 1206 | element14 |
Cap Ceramic Multilayer 2.2uF 25VDC 5% SMD Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a GCG31MR71E225JA12L?
Additional datasheets, footprints and schematics for GCG31MR71E225JA12L are listed on our Part Details page. You can also find images and similar parts to GCG31MR71E225JA12L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCG31MR71E225JA12L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCG31MR71E225JA12L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCG31MR71E225JA12L fall under?
The GCG31MR71E225JA12L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCG31MR71E225JA12L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCG31MR71E225JA12L you can contact the distributor directly for product support, shipping queries etc.
Is the GCG31MR71E225JA12L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCG31MR71E225JA12L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GCG31MR71E225JA12L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCG31MR71E225JA12L often in real-time on the comparison pages.
What if I can't find stock of GCG31MR71E225JA12L?
You can fill out our help required form which you can use to request a quote for GCG31MR71E225JA12L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.