Status: | Unknown |
---|---|
Series: | GCG Series |
RoHS: | Unknown |
Capacitance | 0.39µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0805 [2012 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X7R |
Product Range | GCG Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Multilayer 0.39uF 25VDC 20% SMD Emboss T/R | Avnet America |
CAP, AEC-Q200, 0.39UF, 25V, MLCC, 0805 | Farnell |
Where can I find additional details, specifications and documents for a GCG21BR71E394MA01L?
Additional datasheets, footprints and schematics for GCG21BR71E394MA01L are listed on our Part Details page. You can also find images and similar parts to GCG21BR71E394MA01L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCG21BR71E394MA01L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCG21BR71E394MA01L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCG21BR71E394MA01L fall under?
The GCG21BR71E394MA01L is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCG21BR71E394MA01L when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCG21BR71E394MA01L you can contact the distributor directly for product support, shipping queries etc.
Is the GCG21BR71E394MA01L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCG21BR71E394MA01L have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GCG21BR71E394MA01L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCG21BR71E394MA01L often in real-time on the comparison pages.
What if I can't find stock of GCG21BR71E394MA01L?
You can fill out our help required form which you can use to request a quote for GCG21BR71E394MA01L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.