Status: | Unknown |
---|---|
Series: | GCG Series |
RoHS: | Unknown |
Capacitance | 0.039µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X8L |
Product Range | GCG Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap Ceramic Multilayer 0.039uF 16VDC 20% SMD Paper T/R | Avnet America |
CAP, AEC-Q200, 0.039UF, 16V, MLCC, 0402 | Farnell |
Where can I find additional details, specifications and documents for a GCG155L81C393MA01D?
Additional datasheets, footprints and schematics for GCG155L81C393MA01D are listed on our Part Details page. You can also find images and similar parts to GCG155L81C393MA01D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GCG155L81C393MA01D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GCG155L81C393MA01D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GCG155L81C393MA01D fall under?
The GCG155L81C393MA01D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to GCG155L81C393MA01D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GCG155L81C393MA01D you can contact the distributor directly for product support, shipping queries etc.
Is the GCG155L81C393MA01D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GCG155L81C393MA01D have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for GCG155L81C393MA01D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GCG155L81C393MA01D often in real-time on the comparison pages.
What if I can't find stock of GCG155L81C393MA01D?
You can fill out our help required form which you can use to request a quote for GCG155L81C393MA01D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.