GC9864N-3-200 Sensors by TE Connectivity

Glass NTC Sensor ref. 1896 / Bag/Box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.86

Distributor Stock
Logo for Newark
Newark
from US$12.41
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.86
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Glass Ntc Sensor Ref. 1896/Bag/Box |Te Connectivity Sensors GC9864N-3-200 | Newark Electronics
[TBD] | TE Connectivity GC9864N-3-200 | RS Americas
Thermistor NTC 98.633kOhm ±3% 2-Pin Radial | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors 550 Ohms at 200 deg C A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GC9864N-3-200?

Additional datasheets, footprints and schematics for GC9864N-3-200 are listed on our Part Details page. You can also find images and similar parts to GC9864N-3-200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GC9864N-3-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC9864N-3-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GC9864N-3-200 fall under?

The GC9864N-3-200 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GC9864N-3-200 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GC9864N-3-200 you can contact the distributor directly for product support, shipping queries etc.

Is the GC9864N-3-200 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GC9864N-3-200 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GC9864N-3-200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GC9864N-3-200 often in real-time on the comparison pages.

What if I can't find stock of GC9864N-3-200?

You can fill out our help required form which you can use to request a quote for GC9864N-3-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay