Status: | Unknown |
---|---|
Series: | FCC68 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 6Core |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.14mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.16mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | FCC68 Series |
Conductor Make-up | 7 / 0.16mm |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Wire Size | 26AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Multiconductor Unshielded Cable, Fcc68 Data, Per M, 6, 26 Awg, 0.14 Mm , 7 X 0.16Mm, 328 Ft, 100 M Rohs Compliant: Yes |Multicomp Pro GC5043 | Newark Electronics |
CABLE, FCC68, 6CORE, GREY, 100M | element14 |
Where can I find additional details, specifications and documents for a GC5043?
Additional datasheets, footprints and schematics for GC5043 are listed on our Part Details page. You can also find images and similar parts to GC5043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC5043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC5043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC5043 fall under?
The GC5043 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to GC5043 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC5043 you can contact the distributor directly for product support, shipping queries etc.
Is the GC5043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC5043 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GC5043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC5043 often in real-time on the comparison pages.
What if I can't find stock of GC5043?
You can fill out our help required form which you can use to request a quote for GC5043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.