Status: | Unknown |
---|---|
Series: | FCC68 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 4Core |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.14mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.16mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | - |
Voltage Rating | - |
Product Range | FCC68 Series |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 7 / 0.16mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | PVC |
Wire Size | 26AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
CABLE, FCC68, 4CORE, BLACK, 100M | element14 |
Multiconductor Unshielded Cable, Fcc68 Data, Per M, 4, 26 Awg, 7 X 0.16Mm Rohs Compliant: Yes |Multicomp Pro GC5041 | Newark Electronics |
Where can I find additional details, specifications and documents for a GC5041?
Additional datasheets, footprints and schematics for GC5041 are listed on our Part Details page. You can also find images and similar parts to GC5041 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC5041 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC5041 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC5041 fall under?
The GC5041 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to GC5041 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC5041 you can contact the distributor directly for product support, shipping queries etc.
Is the GC5041 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC5041 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GC5041.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC5041 often in real-time on the comparison pages.
What if I can't find stock of GC5041?
You can fill out our help required form which you can use to request a quote for GC5041 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.