Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermistor NTC 231.44kOhm ±3% 2-Pin Radial | Avnet America |
NTC THERMISTOR, GLASS ENCAPSUL | TE Connectivity GC2315R-3-200 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors 1K Ohms at 200 deg C N | Sager |
Glass Ntc Sensor Ref. 1897/Bag/Box |Te Connectivity Sensors GC2315R-3-200 | Newark Electronics |
Where can I find additional details, specifications and documents for a GC2315R-3-200?
Additional datasheets, footprints and schematics for GC2315R-3-200 are listed on our Part Details page. You can also find images and similar parts to GC2315R-3-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC2315R-3-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC2315R-3-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC2315R-3-200 fall under?
The GC2315R-3-200 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to GC2315R-3-200 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC2315R-3-200 you can contact the distributor directly for product support, shipping queries etc.
Is the GC2315R-3-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC2315R-3-200 have stock available?
Authorised distributors including Avnet America, RS Americas, Richardson RFPD, Sager and Newark Electronics have stock available or on a lead time for GC2315R-3-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC2315R-3-200 often in real-time on the comparison pages.
What if I can't find stock of GC2315R-3-200?
You can fill out our help required form which you can use to request a quote for GC2315R-3-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.