Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Cloth |
---|---|
Dimensions LxWxH (in) | 0.63 x 1.38 x 0.31 |
Dimensions LxWxH (mm) | 16 x 35 x 8 |
Frame Shape | Rectangular |
Height (mm) | 8 |
Impedance (Ohms) | 4 |
Length (mm) | 16 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 2 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 1 |
Resonance Freq. (Hz) | 630 |
S.P. Level (dB) | 82 (1 W / 0.5 m) |
Width (mm) | 35 |
Where can I find additional details, specifications and documents for a GC0351P-1?
Additional datasheets, footprints and schematics for GC0351P-1 are listed on our Part Details page. You can also find images and similar parts to GC0351P-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GC0351P-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GC0351P-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GC0351P-1 fall under?
The GC0351P-1 is listed under audio > speakers > miniature-(10-mm~40-mm) > gc0351p-1.
Can I view similar or alternative parts?
You can view similar parts to GC0351P-1 when available in the gc0351p-1 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GC0351P-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GC0351P-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GC0351P-1 have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for GC0351P-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GC0351P-1 often in real-time on the comparison pages.
What if I can't find stock of GC0351P-1?
You can fill out our help required form which you can use to request a quote for GC0351P-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.