Status: | Unknown |
---|---|
Series: | GBU40 Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.41
|
1,570
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
103
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
RS
from US$1.83
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | GBU40 Series |
SVHC | No SVHC (27-Jun-2018) |
Body Height Max | 18.8mm |
Current If @ Vf | 4A |
Current Ir Max | 5µA |
Device Marking | GBU407 |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 3.56mm |
External Length / Height | 18.8mm |
External Width | 22.3mm |
Flammability Rating | UL94V-0 |
Forward Surge Current Ifsm Max | 150A |
Input Voltage | 700V |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Junction to Case Thermal Resistance A | 4°C/W |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 4A |
RMS Input Voltage | 280V |
Termination Type | Through Hole |
Voltage Rating VAC | 700V |
Weight | 0.004kg |
Bridge Rect. 4A 700V(RMS) 5/5mm | Schukat Electronic |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Quad 1000V 4A 4-Pin GBU Tube | EBV Elektronik |
Bridge Rectifier 4A 1000V 1-Phase GBU | RS |
BRIDGE RECTIFIER, 4A, 1000V | element14 |
Where can I find additional details, specifications and documents for a GBU407?
Additional datasheets, footprints and schematics for GBU407 are listed on our Part Details page. You can also find images and similar parts to GBU407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBU407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBU407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBU407 fall under?
The GBU407 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to GBU407 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBU407 you can contact the distributor directly for product support, shipping queries etc.
Is the GBU407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBU407 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, EBV Elektronik, RS and Avnet America have stock available or on a lead time for GBU407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBU407 often in real-time on the comparison pages.
What if I can't find stock of GBU407?
You can fill out our help required form which you can use to request a quote for GBU407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.