Status: | Unknown |
---|---|
Series: | GBPC12, GBPC15, GBPC25, GBPC35 |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.80
|
1,733
in stock
|
Buy Now | |
RS Americas
from US$3.82
|
1,137
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
274
in stock
|
Buy Now | |
element14
from US$3.35
|
274
in stock
|
Buy Now | |
Farnell
from US$3.18
|
274
in stock
|
Buy Now | |
Future Electronics
from US$2.75
|
200
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
TTI Europe
from US$2.58
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
UL recognition file number E54214 |
Universal 3-way terminals: snap-on, wire wrap-around, or PCB mounting |
Typical IR less than 0.3 µA |
Applications |
---|
General purpose use in AC/DC bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications. |
Application Notes |
---|
Application Note |
Datasheet |
---|
GBPC12, GBPC15, GBPC25, GBPC35 |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge Rectifier Single 400V 35A GBPC4 | RS |
Diode, Bridge Rectifier, Standard, Vr 400V, If 35A, Pkg GBPC, Config Single Phase | General Semiconductor / Vishay GBPC3504-E4/51 | RS Americas |
Diode, Bridge Rect, 1Ph, 400V, 35A, Gbpc | Newark Electronics |
DIODE, BRIDGE RECT, 1PH, 400V, 35A, GBPC | element14 |
GBPC Series 400 V 400 A Quick Connect Single Phase Bridge Power Module - GBPC | Future Electronics |
Diode Rectifier Bridge Single 400V 35A 4-Pin Case GBPC Bulk | Avnet America |
35A 400V BR GBPC | TTI Europe |
Where can I find additional details, specifications and documents for a GBPC3504-E4/51?
Additional datasheets, footprints and schematics for GBPC3504-E4/51 are listed on our Part Details page. You can also find images and similar parts to GBPC3504-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBPC3504-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBPC3504-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBPC3504-E4/51 fall under?
The GBPC3504-E4/51 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to GBPC3504-E4/51 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBPC3504-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the GBPC3504-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBPC3504-E4/51 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for GBPC3504-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBPC3504-E4/51 often in real-time on the comparison pages.
What if I can't find stock of GBPC3504-E4/51?
You can fill out our help required form which you can use to request a quote for GBPC3504-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.