Status: | Unknown |
---|---|
Series: | OSLON SSL 80 Series |
RoHS: | Unknown |
No distributors results available
Product Range | OSLON SSL 80 Series |
---|---|
LED Colour | Blue |
Wavelength Typ | 470nm |
Viewing Angle | 80° |
Luminous Flux @ Test | 45lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.85V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2018) |
Power @ Test | 1W |
Where can I find additional details, specifications and documents for a GBCS8PM1.13-HXHZ-35-0-350-R18?
Additional datasheets, footprints and schematics for GBCS8PM1.13-HXHZ-35-0-350-R18 are listed on our Part Details page. You can also find images and similar parts to GBCS8PM1.13-HXHZ-35-0-350-R18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GBCS8PM1.13-HXHZ-35-0-350-R18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GBCS8PM1.13-HXHZ-35-0-350-R18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GBCS8PM1.13-HXHZ-35-0-350-R18 fall under?
The GBCS8PM1.13-HXHZ-35-0-350-R18 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to GBCS8PM1.13-HXHZ-35-0-350-R18 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GBCS8PM1.13-HXHZ-35-0-350-R18 you can contact the distributor directly for product support, shipping queries etc.
Is the GBCS8PM1.13-HXHZ-35-0-350-R18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GBCS8PM1.13-HXHZ-35-0-350-R18 have stock available?
There is no stock from authorised distributors for GBCS8PM1.13-HXHZ-35-0-350-R18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GBCS8PM1.13-HXHZ-35-0-350-R18 often in real-time on the comparison pages.
What if I can't find stock of GBCS8PM1.13-HXHZ-35-0-350-R18?
You can fill out our help required form which you can use to request a quote for GBCS8PM1.13-HXHZ-35-0-350-R18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.