GB5373U-3-0 Sensors by TE Connectivity

Glass NTC Sensor ref. 1873 / Bag/Box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.64

Distributor Stock
Logo for Newark
Newark
from US$10.64
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Glass Ntc Sensor Ref. 1873/Bag/Box |Te Connectivity Sensors GB5373U-3-0 | Newark Electronics
GLASS BEAD THERMISTOR | TE Connectivity GB5373U-3-0 | RS Americas
Thermistor NTC 5369Ohm ±3% 2-Pin Radial | Avnet America
NTC Thermistors GLASS BEAD THERMISTR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GB5373U-3-0?

Additional datasheets, footprints and schematics for GB5373U-3-0 are listed on our Part Details page. You can also find images and similar parts to GB5373U-3-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GB5373U-3-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GB5373U-3-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GB5373U-3-0 fall under?

The GB5373U-3-0 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GB5373U-3-0 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GB5373U-3-0 you can contact the distributor directly for product support, shipping queries etc.

Is the GB5373U-3-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GB5373U-3-0 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for GB5373U-3-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GB5373U-3-0 often in real-time on the comparison pages.

What if I can't find stock of GB5373U-3-0?

You can fill out our help required form which you can use to request a quote for GB5373U-3-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay