GB4914A-3-100 Sensors by TE Connectivity

Glass NTC Sensor ref. 1877 / Bag/Box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.35

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

GLASS BEAD THERMISTOR | TE Connectivity GB4914A-3-100 | RS Americas
Glass Ntc Sensor Ref. 1877/Bag/Box |Te Connectivity Sensors GB4914A-3-100 | Newark Electronics
Thermistor NTC 49.12kOhm ±3% 2-Pin Radial | Avnet America
NTC Thermistors GLASS BEAD THERMISTR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GB4914A-3-100?

Additional datasheets, footprints and schematics for GB4914A-3-100 are listed on our Part Details page. You can also find images and similar parts to GB4914A-3-100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GB4914A-3-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GB4914A-3-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GB4914A-3-100 fall under?

The GB4914A-3-100 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GB4914A-3-100 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GB4914A-3-100 you can contact the distributor directly for product support, shipping queries etc.

Is the GB4914A-3-100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GB4914A-3-100 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America and Sager have stock available or on a lead time for GB4914A-3-100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GB4914A-3-100 often in real-time on the comparison pages.

What if I can't find stock of GB4914A-3-100?

You can fill out our help required form which you can use to request a quote for GB4914A-3-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay