GAGA2KM3187J15 Sensors by TE Connectivity

Axial lead Mini Glass sensor, 2K , 20% / Gel Cap

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.15

Distributor Stock
Logo for Newark
Newark
from US$16.15
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$31.32
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Gls9-Axial Glass Sub |Te Connectivity Sensors GAGA2KM3187J15 | Newark Electronics
GLS9-AXIAL GLASS SUB | TE Connectivity GAGA2KM3187J15 | RS Americas
GLS9-AXIAL GLASS SUB | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors GLS9-AXIAL GLASS SUB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GAGA2KM3187J15?

Additional datasheets, footprints and schematics for GAGA2KM3187J15 are listed on our Part Details page. You can also find images and similar parts to GAGA2KM3187J15 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GAGA2KM3187J15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAGA2KM3187J15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GAGA2KM3187J15 fall under?

The GAGA2KM3187J15 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GAGA2KM3187J15 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GAGA2KM3187J15 you can contact the distributor directly for product support, shipping queries etc.

Is the GAGA2KM3187J15 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GAGA2KM3187J15 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GAGA2KM3187J15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GAGA2KM3187J15 often in real-time on the comparison pages.

What if I can't find stock of GAGA2KM3187J15?

You can fill out our help required form which you can use to request a quote for GAGA2KM3187J15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay