Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.79
|
No stock
|
Buy Now | |
Rapid Electronics
from US$61.65
|
1,304
in stock
|
Buy Now | |
Chip One Stop
from US$43.20
|
1,304
in stock
|
Buy Now | |
Newark Electronics
from US$4.89
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
125
in stock
|
Buy Now | |
RS Americas
from US$28.84
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 10mm |
Wire/Cladding Connection | Platinum/Iridium, .04mm OD |
Package | Miniature Glass Axial |
Sensor Type | NTC Thermistor |
Model Number | GAGA10KM3499J15 |
Resistance (at Tref) | 10kΩ |
Tolerance Resistance | ± 20% |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± 5.2 @ 25°C |
Ambient Temperature Range | -40 – 250°C |
NTC Thermistors Axial lead Mini Glass sensor | Rapid Electronics |
NTC THERMISTOR, 3499K, 10KOHM, AXIAL | Farnell |
Thermistor, Ntc, 10K, Axial | Newark Electronics |
GLS9-AXIAL GLASS SUB TEMPERATURE | Heilind Electronics |
Sensor | RS Americas |
Thermistor NTC 10KOhm ±20% Axial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors GLS9-AXIAL GLASS SUB | Sager |
Where can I find additional details, specifications and documents for a GAGA10KM3499J15?
Additional datasheets, footprints and schematics for GAGA10KM3499J15 are listed on our Part Details page. You can also find images and similar parts to GAGA10KM3499J15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAGA10KM3499J15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAGA10KM3499J15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAGA10KM3499J15 fall under?
The GAGA10KM3499J15 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GAGA10KM3499J15 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAGA10KM3499J15 you can contact the distributor directly for product support, shipping queries etc.
Is the GAGA10KM3499J15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAGA10KM3499J15 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Heilind Electronics have stock available or on a lead time for GAGA10KM3499J15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAGA10KM3499J15 often in real-time on the comparison pages.
What if I can't find stock of GAGA10KM3499J15?
You can fill out our help required form which you can use to request a quote for GAGA10KM3499J15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.