Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$79.00
|
45
in stock
|
Buy Now | |
TE Store
from US$85.13
|
309
in stock
|
Buy Now | |
Newark Electronics
from US$93.90
|
45
in stock
|
Buy Now | |
element14
from US$83.01
|
45
in stock
|
Buy Now | |
Avnet America
from US$66.02
|
-
|
Buy Now | |
RS Americas
from US$103.03
|
-
|
Buy Now | |
Richardson RFPD
from US$65.38
|
-
|
Buy Now | |
Sager
from US$74.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 22kohm |
---|---|
Thermistor Mounting | Free Hanging |
Beta Value (K) | 3499K |
Thermistor Terminals | Wire Leaded |
RoHS Compliant | Yes |
GLS9-MCD +/-15% 37'C 0.38MM NTC Sensor Type: Air/Gas Electrical Connection: Open End Resistance (at 25°C): 22 kΩ β-Value(25/85): 3499 K Accuracy (at T_ref): ± 4.2 @ 37 °C Air/Gas Open End | Ntc Probe | Part Number: GAG22K7MCD419 | Internal Number: GAG22K7MCD419 | TE Connectivity | TE Store |
Ntc Thermistor, 22Kohm, 3499K, Wire Lead | Newark Electronics |
THERMISTOR, NTC, 22K | element14 |
Thermistor NTC 22KOhm ±15% Spool | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors NTC PROBE FAST RESPONSE | Sager |
Thermistor NTC 22KOhm �15% Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a GAG22K7MCD419?
Additional datasheets, footprints and schematics for GAG22K7MCD419 are listed on our Part Details page. You can also find images and similar parts to GAG22K7MCD419 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GAG22K7MCD419 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAG22K7MCD419 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GAG22K7MCD419 fall under?
The GAG22K7MCD419 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to GAG22K7MCD419 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GAG22K7MCD419 you can contact the distributor directly for product support, shipping queries etc.
Is the GAG22K7MCD419 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GAG22K7MCD419 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for GAG22K7MCD419.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GAG22K7MCD419 often in real-time on the comparison pages.
What if I can't find stock of GAG22K7MCD419?
You can fill out our help required form which you can use to request a quote for GAG22K7MCD419 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.