GAG10K3694B1 Sensors by TE Connectivity

Radial Lead Glass NTC, 10,000 ± 1% 1.5mm OD / Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.81

Distributor Stock
Logo for Newark
Newark
from US$5.02
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Radial Lead Glass Ntc, 10,000 ± 1% 1.5Mm Od/Bag |Te Connectivity Sensors GAG10K3694B1 | Newark Electronics
RGLA-GLASS BEAD U-nisum Ref: U | TE Connectivity GAG10K3694B1 | RS Americas
RGLA-GLASS BEAD U-nisum Ref: U | Avnet America
NTC Thermistors RGLA-GLASS BEAD U-nisum Ref | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GAG10K3694B1?

Additional datasheets, footprints and schematics for GAG10K3694B1 are listed on our Part Details page. You can also find images and similar parts to GAG10K3694B1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GAG10K3694B1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GAG10K3694B1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GAG10K3694B1 fall under?

The GAG10K3694B1 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GAG10K3694B1 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GAG10K3694B1 you can contact the distributor directly for product support, shipping queries etc.

Is the GAG10K3694B1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GAG10K3694B1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for GAG10K3694B1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GAG10K3694B1 often in real-time on the comparison pages.

What if I can't find stock of GAG10K3694B1?

You can fill out our help required form which you can use to request a quote for GAG10K3694B1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay