GA8-6B02R Kits & Assortments - Miscellaneous by Crydom

SSR Relay PCB Mount SIP 240VAC3A 3-28VDC In Insta

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.85

Distributor Stock
Logo for Newark
Newark
from US$32.88
34
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$26.29
34
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$30.70
34
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$31.62
25
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$23.85
-
Buy Now
Logo for Sager
Sager
from US$25.64
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Pcb Mount Sip, 240Vac/3A, 3-28Vdc In, |Sensata/crydom GA8-6B02R | Newark Electronics
SSR Relay PCB Mount SIP 240VAC/3A 3-28VDC In | Rapid Electronics
Solid State Relay, 28 VDC, SPST-NO, 4A/280VAC, Zero Switching, GA8 Series | Sensata - Crydom GA8-6B02R | RS Americas
SSR PCB MOUNT SIP 240VAC/3A 3- | TTI Europe
Solid State Relays - PCB Mount | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA8-6B02R?

Additional datasheets, footprints and schematics for GA8-6B02R are listed on our Part Details page. You can also find images and similar parts to GA8-6B02R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA8-6B02R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA8-6B02R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA8-6B02R fall under?

The GA8-6B02R is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to GA8-6B02R when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA8-6B02R you can contact the distributor directly for product support, shipping queries etc.

Is the GA8-6B02R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA8-6B02R have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for GA8-6B02R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA8-6B02R often in real-time on the comparison pages.

What if I can't find stock of GA8-6B02R?

You can fill out our help required form which you can use to request a quote for GA8-6B02R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay