Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 28mm |
Wire/Cladding Connection | Nickel Plated Copper Clad Steel , .5mm OD |
Package | D0-35 Glass NTC |
Tolerance β-Value | ±1% |
Sensor Type | NTC Thermistor |
Model Number | GA50KF4050DPHFN |
25/85 Beta Value | 4050K |
Maximum Temperature | 572°F, 300°C |
Tolerance Resistance | ± 1% |
Resistance (at Tref) | 50kΩ |
Temperature Accuracy | ± .2 @ 25°C |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 300°C |
Sensor | RS Americas |
Thermistor NTC 50KOhm ±1% 2-Pin DO-35 Bulk | Avnet America |
NTC Thermistors HD Glass D0-35 Series Thermistors | Sager |
Where can I find additional details, specifications and documents for a GA50KF4050DPHFN?
Additional datasheets, footprints and schematics for GA50KF4050DPHFN are listed on our Part Details page. You can also find images and similar parts to GA50KF4050DPHFN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA50KF4050DPHFN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA50KF4050DPHFN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA50KF4050DPHFN fall under?
The GA50KF4050DPHFN is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA50KF4050DPHFN when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA50KF4050DPHFN you can contact the distributor directly for product support, shipping queries etc.
Is the GA50KF4050DPHFN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA50KF4050DPHFN have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for GA50KF4050DPHFN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA50KF4050DPHFN often in real-time on the comparison pages.
What if I can't find stock of GA50KF4050DPHFN?
You can fill out our help required form which you can use to request a quote for GA50KF4050DPHFN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.