Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA50K6A1B |
25/85 Beta Value | 4261K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 50kΩ |
Maximum Temperature | 257°F, 125°C |
Ambient Temperature Range | -40 – 125°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Discrete 50K Ohms,+/-0.2C From 0C To 70C/Bag |Te Connectivity Sensors GA50K6A1B | Newark Electronics |
Sensor, Discrete NTC, 50,000,Temperature, GA50K6A1B | TE Connectivity GA50K6A1B | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors DISCRETE 50K OHMS, 0.2C FROM 0C TO 70C | Sager |
Where can I find additional details, specifications and documents for a GA50K6A1B?
Additional datasheets, footprints and schematics for GA50K6A1B are listed on our Part Details page. You can also find images and similar parts to GA50K6A1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA50K6A1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA50K6A1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA50K6A1B fall under?
The GA50K6A1B is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA50K6A1B when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA50K6A1B you can contact the distributor directly for product support, shipping queries etc.
Is the GA50K6A1B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA50K6A1B have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for GA50K6A1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA50K6A1B often in real-time on the comparison pages.
What if I can't find stock of GA50K6A1B?
You can fill out our help required form which you can use to request a quote for GA50K6A1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.