Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±0.5% |
Model Number | GA30K5A1IA |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 3942K |
Temperature Accuracy | ± .1 from 0 – 70°C |
Maximum Temperature | 125°C |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | 125°C |
Resistance (at Tref) | 30kΩ |
DISCRETE 30K OHMS,+/-0.1C FROM 0C TO 70C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 30 kΩ β-Value(25/85): 3942 K Epoxy Coated NTC Thermistor Open End | Part Number: GA30K5A1IA | Internal Number: GA30K5A1IA | TE Connectivity | TE Store |
Discrete 30K Ohms,+/-0.1C From 0C To 70C |Te Connectivity GA30K5A1IA | Newark Electronics |
Thermistor NTC 30KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
NTC SERIES 2, 30K, TOLA | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors NTC THERMISTOR EPOXY RADIAL | Sager |
Where can I find additional details, specifications and documents for a GA30K5A1IA?
Additional datasheets, footprints and schematics for GA30K5A1IA are listed on our Part Details page. You can also find images and similar parts to GA30K5A1IA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA30K5A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA30K5A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA30K5A1IA fall under?
The GA30K5A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA30K5A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA30K5A1IA you can contact the distributor directly for product support, shipping queries etc.
Is the GA30K5A1IA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA30K5A1IA have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for GA30K5A1IA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA30K5A1IA often in real-time on the comparison pages.
What if I can't find stock of GA30K5A1IA?
You can fill out our help required form which you can use to request a quote for GA30K5A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.