Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.55
|
86
in stock
|
Buy Now | |
RS Americas
from US$31.14
|
225
in stock
|
Buy Now | |
element14
from US$23.67
|
15
in stock
|
Buy Now | |
Farnell
from US$23.68
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 152mm |
Wire/Cladding Connection | 38 AWG Solid Nickel Bifilar, Polyester |
Package | Micro Epoxy Discrete |
Tolerance β-Value | ±.5% |
Model Number | GA2K7MCD1 |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 3499K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 2kΩ |
Maximum Temperature | 257°F, 125°C |
Ambient Temperature Range | -40 – 125°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Thermistors, NTC Probe, 2000 Ohms, 200 ms, 0.5x3.3mm, 2x38 AWG, GA Series | TE Connectivity GA2K7MCD1 | RS Americas |
NTC THERMISTOR, 2KOHM, WIRE LEADED | element14 |
Mcd Probe, 2K Ohms, Rohs Compliant: Yes |Te Connectivity GA2K7MCD1 | Newark Electronics |
Thermistor NTC 2000Ohm Micro Beta Chip Wire Lead | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors MCD PROBE, 2K OHMS, | Sager |
Where can I find additional details, specifications and documents for a GA2K7MCD1?
Additional datasheets, footprints and schematics for GA2K7MCD1 are listed on our Part Details page. You can also find images and similar parts to GA2K7MCD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA2K7MCD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA2K7MCD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA2K7MCD1 fall under?
The GA2K7MCD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA2K7MCD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA2K7MCD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA2K7MCD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA2K7MCD1 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for GA2K7MCD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA2K7MCD1 often in real-time on the comparison pages.
What if I can't find stock of GA2K7MCD1?
You can fill out our help required form which you can use to request a quote for GA2K7MCD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.