Status: | Unknown |
---|---|
Series: | Series II |
RoHS: | Unknown |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
855
in stock
|
Buy Now | |
TE Store
from US$9.91
|
887
in stock
|
Buy Now | |
Newark Electronics
from US$8.98
|
478
in stock
|
Buy Now | |
element14
from US$9.59
|
478
in stock
|
Buy Now | |
Farnell
from US$5.98
|
478
in stock
|
Buy Now | |
RS Americas
from US$4.72
|
-
|
Buy Now | |
TTI Europe
from US$4.16
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 2.252kohm |
---|---|
Product Range | Series II |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3976K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DISC-DISCRETE Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 2.252 kΩ β-Value(25/85): 3976 K Epoxy Coated NTC Thermistor Open End | Discrete Ntc Thermistor Series Ii | Part Number: GA2.2K3A1IA | Internal Number: 11028086-00 | TE Connectivity | TE Store |
Sensor NTC Discrete 2,252kOhm | RS |
Thermistor, Ntc, 2.252K, Radial | Newark Electronics |
THERMISTOR, NTC, 2.252K, RADIAL | element14 |
Sensor | RS Americas |
DISC-DISCRETE | TTI Europe |
NTC Thermistors GA2.2K3A1IA | Sager |
Where can I find additional details, specifications and documents for a GA2.2K3A1IA?
Additional datasheets, footprints and schematics for GA2.2K3A1IA are listed on our Part Details page. You can also find images and similar parts to GA2.2K3A1IA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA2.2K3A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA2.2K3A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA2.2K3A1IA fall under?
The GA2.2K3A1IA is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to GA2.2K3A1IA when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA2.2K3A1IA you can contact the distributor directly for product support, shipping queries etc.
Is the GA2.2K3A1IA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA2.2K3A1IA have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GA2.2K3A1IA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA2.2K3A1IA often in real-time on the comparison pages.
What if I can't find stock of GA2.2K3A1IA?
You can fill out our help required form which you can use to request a quote for GA2.2K3A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.