GA2.2K3A1A Fuses & Circuit Protection by TE Connectivity

THERMISTOR NTC 2.252K RADIAL

Status: Unknown
Series: Series 1
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.22

Distributor Stock
Logo for Farnell
Farnell
from US$5.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.18
-
Buy Now
Logo for element14
element14
from US$9.44
-
Buy Now
Logo for TE Store
TE Store
from US$9.73
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 2.252kohm
Product Range Series 1
Thermistor Mounting Through Hole
Beta Value (K) 3976K
Thermistor Case Style -
Thermistor Terminals Radial Leaded
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Thermistor, Ntc, 3976K, 2.252Kohm | Newark Electronics
Sensor | RS Americas
THERMISTOR, NTC, 2.252K, RADIAL | element14
DISC-+- 0.1'C 0'C 70'C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 2.252 kΩ β-Value(25/85): 3976 K Epoxy Coated NTC Thermistor Open End | Discrete Ntc Series I | Part Number: GA2.2K3A1A | Internal Number: 11033270-00 | TE Connectivity | TE Store
NTC Thermistors NTC THERMISTOR EPOXY RADIAL | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA2.2K3A1A?

Additional datasheets, footprints and schematics for GA2.2K3A1A are listed on our Part Details page. You can also find images and similar parts to GA2.2K3A1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA2.2K3A1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA2.2K3A1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA2.2K3A1A fall under?

The GA2.2K3A1A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to GA2.2K3A1A when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA2.2K3A1A you can contact the distributor directly for product support, shipping queries etc.

Is the GA2.2K3A1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA2.2K3A1A have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for GA2.2K3A1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA2.2K3A1A often in real-time on the comparison pages.

What if I can't find stock of GA2.2K3A1A?

You can fill out our help required form which you can use to request a quote for GA2.2K3A1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay