Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.24
|
265
in stock
|
Buy Now | |
TE Store
from US$8.92
|
3,710
in stock
|
Buy Now | |
element14
from US$8.24
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
25
in stock
|
Buy Now | |
Future Electronics
from US$6.03
|
-
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
RS Americas
from US$11.71
|
-
|
Buy Now | |
Richardson RFPD
from US$1.51
|
-
|
Buy Now | |
Sager
from US$5.25
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 32 AWG (.2mm) Alloy 180 Tin Plated |
Package | Epoxy Radial Discrete |
Model Number | GA1K2A1 |
Sensor Type | Epoxy Coated NTC Thermistor |
Tolerance β-Value | ±.5% |
25/85 Beta Value | 3348K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 1kΩ |
Temperature Accuracy | ± .2 from 0 – 25°C |
Maximum Temperature | 257°F, 125°C |
Ambient Temperature Range | -40 – 125°C |
DISCRETE 1K OHMS,+/-0.2C FROM 0C TO 25C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 1 kΩ β-Value(25/85): 3348 K Epoxy Coated NTC Thermistor Open End | Discrete Ntc Series V | Part Number: GA1K2A1 | Internal Number: GA1K2A1 | TE Connectivity | TE Store |
THERMISTOR, NTC, 1K, RADIAL | element14 |
Thermistor, Ntc, 1K, Radial | Newark Electronics |
Thermistor NTC 1KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERMISTOR NTC DISC-DISCRETE | Sager |
Where can I find additional details, specifications and documents for a GA1K2A1?
Additional datasheets, footprints and schematics for GA1K2A1 are listed on our Part Details page. You can also find images and similar parts to GA1K2A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA1K2A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA1K2A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA1K2A1 fall under?
The GA1K2A1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA1K2A1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA1K2A1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA1K2A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA1K2A1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for GA1K2A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA1K2A1 often in real-time on the comparison pages.
What if I can't find stock of GA1K2A1?
You can fill out our help required form which you can use to request a quote for GA1K2A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.