Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wire Connection | Open End |
---|---|
Wire Length | 32mm |
Wire/Cladding Connection | 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper |
Package | Glass Axial Discrete |
Sensor Type | Glass Encapsulated NTC Thermistor |
Model Number | GA10KF3550DPGN |
Tolerance β-Value | ±1% |
25/85 Beta Value | 3550K |
Resistance (at Tref) | 10kΩ |
Maximum Temperature | 300°C, 572°F |
Temperature Accuracy | ± .2 @ 25°C |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 250°C |
Where can I find additional details, specifications and documents for a GA10KF3550DPGN?
Additional datasheets, footprints and schematics for GA10KF3550DPGN are listed on our Part Details page. You can also find images and similar parts to GA10KF3550DPGN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10KF3550DPGN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10KF3550DPGN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10KF3550DPGN fall under?
The GA10KF3550DPGN is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10KF3550DPGN when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10KF3550DPGN you can contact the distributor directly for product support, shipping queries etc.
Is the GA10KF3550DPGN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10KF3550DPGN have stock available?
There is no stock from authorised distributors for GA10KF3550DPGN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10KF3550DPGN often in real-time on the comparison pages.
What if I can't find stock of GA10KF3550DPGN?
You can fill out our help required form which you can use to request a quote for GA10KF3550DPGN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.