Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.99
|
125
in stock
|
Buy Now | |
Heilind Electronics
from US$10.20
|
1,072
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.20
|
250
in stock
|
Buy Now | |
RS Americas
from US$19.99
|
144
in stock
|
Buy Now | |
element14
from US$23.92
|
82
in stock
|
Buy Now | |
Farnell
from US$20.79
|
82
in stock
|
Buy Now | |
Newark Electronics
from US$18.40
|
50
in stock
|
Buy Now | |
TTI Europe
from US$19.04
|
50
in stock
|
Buy Now | |
Future Electronics
from US$12.45
|
-
|
Buy Now | |
Avnet America
from US$10.86
|
-
|
Buy Now | |
Avnet Asia
from US$12.92
|
-
|
Buy Now | |
Richardson RFPD
from US$8.16
|
-
|
Buy Now | |
TE Store
from US$12.88
|
-
|
Buy Now | |
Sager
from US$14.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 304.8mm |
Wire/Cladding Connection | 28 AWG Silver Plated Copper, White TFE Insulated |
Package | Flag Terminal Probe |
Model Number | GA10K4D25 |
Sensor Type | NTC Thermistor |
Tolerance β-Value | .32% |
Temperature Accuracy | ± .2 from 0 – 70°C |
Resistance (at Tref) | 10kΩ |
抵抗の参照温度 | 25°C |
Tolerance Resistance | ± .82% |
Ambient Temperature Range | 150°C |
PRO2-PROBE TEMPERATURE | Heilind Electronics |
Thermistors, NTC, Surface Mount Flag terminal Probe, 10 kOhms, 304.8mm Length | TE Connectivity GA10K4D25 | RS Americas |
Sensor NTC Probe | RS |
NTC THERMISTOR, 10KOHM, WIRE LEADED | element14 |
Ntc Thermistor, 10Kohm, Wire Leaded | Newark Electronics |
Thermistor NTC 10KOhm ±0.5% 2-Pin SMD | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
PRO2-PROBE NTC Sensor Type: Temperature Electrical Connection: Other Resistance (at 25°C): 10 kΩ β-Value(25/85): 3694 K Tolerance Resistance: ± .22 % Temperature | Ntc Probe | Part Number: GA10K4D25 | Internal Number: GA10K4D25 | TE Connectivity | TE Store |
NTC Thermistors PRO2-PROBE | Sager |
Thermistor NTC 10KOhm �0.5% 2-Pin SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a GA10K4D25?
Additional datasheets, footprints and schematics for GA10K4D25 are listed on our Part Details page. You can also find images and similar parts to GA10K4D25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K4D25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K4D25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K4D25 fall under?
The GA10K4D25 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K4D25 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K4D25 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K4D25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K4D25 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and element14 have stock available or on a lead time for GA10K4D25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K4D25 often in real-time on the comparison pages.
What if I can't find stock of GA10K4D25?
You can fill out our help required form which you can use to request a quote for GA10K4D25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.