Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
TE Store
from US$20.86
|
223
in stock
|
Buy Now | |
RS
from US$31.41
|
181
in stock
|
Buy Now | |
TTI Europe
from US$20.20
|
100
in stock
|
Buy Now | |
Future Electronics
from US$20.75
|
97
in stock
|
Buy Now | |
Avnet America
from US$17.58
|
-
|
Buy Now | |
RS Americas
from US$27.71
|
-
|
Buy Now | |
Avnet Asia
from US$20.90
|
-
|
Buy Now | |
Richardson RFPD
from US$3.54
|
-
|
Buy Now | |
Sager
from US$24.03
|
-
|
Buy Now | |
Farnell
from US$22.12
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 56mm |
Wire/Cladding Connection | 32 AWG Silver Plated Copper, Black PFA Insulated .036" OD |
Package | Miniature Moisture Resistant Epoxy Discrete |
Tolerance β-Value | ±.5% |
Model Number | GA10K3MRBD1 |
Sensor Type | NTC Thermistor |
Tolerance Resistance | ± .88% |
Temperature Accuracy | ± .2 from 0 – 70°C |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 10kΩ |
MBD9-MRBD Discrete NTC Sensor Type: NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 56 mm Resistance (at 25°C): 10 kΩ Tolerance Resistance: ± .88 % NTC Thermistor Open End | Part Number: GA10K3MRBD1 | Internal Number: GA10K3MRBD1 | TE Connectivity | TE Store |
Thermistor NTC 10KOhm ±0.5% | Avnet America |
Sensor | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors MBD9-MRBD | Sager |
THERMISTOR, NTC, 3976K, 10 KOHM | Farnell |
Mbd9-Mrbd Te # 10226098-00 Rohs Compliant: Yes |Te Connectivity GA10K3MRBD1 | Newark Electronics |
Where can I find additional details, specifications and documents for a GA10K3MRBD1?
Additional datasheets, footprints and schematics for GA10K3MRBD1 are listed on our Part Details page. You can also find images and similar parts to GA10K3MRBD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3MRBD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3MRBD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3MRBD1 fall under?
The GA10K3MRBD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3MRBD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3MRBD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3MRBD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3MRBD1 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for GA10K3MRBD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3MRBD1 often in real-time on the comparison pages.
What if I can't find stock of GA10K3MRBD1?
You can fill out our help required form which you can use to request a quote for GA10K3MRBD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.