Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.06
|
233
in stock
|
Buy Now | |
TE Store
from US$22.20
|
10,034
in stock
|
Buy Now | |
RS Americas
from US$23.15
|
251
in stock
|
Buy Now | |
Heilind Electronics
from US$23.15
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.15
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$4.76
|
-
|
Buy Now | |
Future Electronics
from US$22.48
|
-
|
Buy Now | |
Avnet America
from US$18.71
|
-
|
Buy Now | |
element14
from US$5.54
|
-
|
Buy Now | |
TTI Europe
from US$22.66
|
-
|
Buy Now | |
Richardson RFPD
from US$3.76
|
-
|
Buy Now | |
Sager
from US$15.43
|
-
|
Buy Now | |
Farnell
from US$23.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 152mm |
Wire/Cladding Connection | 38 AWG Solid Nickel Bifilar, Polyester |
Package | Micro Epoxy Discrete |
Sensor Type | Epoxy Coated NTC Thermistor |
Tolerance β-Value | ±0.5% |
Model Number | GA10K3MCD1 |
25/85 Beta Value | 3976K |
Maximum Temperature | 125°C |
Resistance (at Tref) | 10kΩ |
Ambient Temperature Range | -40 – 125°C |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Tolerance Resistance | ± .88% |
MCD PROBE, 10K OHMS, Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 152 mm Resistance (at 25°C): 10 kΩ Tolerance Resistance: ± .88 % Epoxy Coated NTC Thermistor Open End | Thermistor Probe — Micro Betachip (Mcd) | Part Number: GA10K3MCD1 | Internal Number: GA10K3MCD1 | TE Connectivity | TE Store |
Thermistors, NTC, MCD Probe, 10 kOhms, 0.5mm Dia, 152mm Length | TE Connectivity GA10K3MCD1 | RS Americas |
Sensor NTC Discrete MCD probe 10K | RS |
MCD PROBE 10K RES TEMPERATURE | Heilind Electronics |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
Micro BetaCHIP Series 10 kOhm 3976 K NTC Thermistor Probe | Future Electronics |
Thermistor NTC 10KOhm ±0.5% | Avnet America |
MCD PROBE 10K RES | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERMISTOR PROBE MICROBETA 10K | Sager |
NTC THERMISTOR, 10KOHM, WIRE LEADED | Farnell |
Thermistor NTC 10KOhm �0.5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a GA10K3MCD1?
Additional datasheets, footprints and schematics for GA10K3MCD1 are listed on our Part Details page. You can also find images and similar parts to GA10K3MCD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3MCD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3MCD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3MCD1 fall under?
The GA10K3MCD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3MCD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3MCD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3MCD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3MCD1 have stock available?
Authorised distributors including TE Store, RS Americas, RS, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for GA10K3MCD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3MCD1 often in real-time on the comparison pages.
What if I can't find stock of GA10K3MCD1?
You can fill out our help required form which you can use to request a quote for GA10K3MCD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.