Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.15
|
122
in stock
|
Buy Now | |
TE Store
from US$16.98
|
5,442
in stock
|
Buy Now | |
Newark Electronics
from US$17.74
|
40
in stock
|
Buy Now | |
element14
from US$22.52
|
40
in stock
|
Buy Now | |
Farnell
from US$22.35
|
40
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$14.31
|
-
|
Buy Now | |
RS Americas
from US$24.44
|
-
|
Buy Now | |
TTI Europe
from US$10.45
|
-
|
Buy Now | |
Richardson RFPD
from US$2.88
|
-
|
Buy Now | |
Sager
from US$16.17
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 56mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, Black PVDF Insulated .019" OD |
Package | Miniature Epoxy Discrete |
Model Number | GA10K3MBD1 |
Tolerance β-Value | ±.5% |
Sensor Type | NTC Thermistor |
Resistance (at Tref) | 10kΩ |
Temperature Accuracy | ± .2 from 0 – 70°C |
Tolerance Resistance | ± .88% |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 125°C |
MBD9-PROBE Discrete NTC Sensor Type: NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 56 mm Resistance (at 25°C): 10 kΩ Tolerance Resistance: ± .88 % NTC Thermistor Open End | Part Number: GA10K3MBD1 | Internal Number: GA10K3MBD1 | TE Connectivity | TE Store |
Sensor NTC Discrete MBD 10kOhm | RS |
Ntc Thermistor, 10Kohm, 3976K, Wire Lead | Newark Electronics |
THERMISTOR, NTC, 10K, WIRE LEADED | element14 |
MINI AXIAL | Avnet Abacus |
Sensor, MBD SERIES, 10K OHM, Temperature, GA10K3MBD1 | TE Connectivity GA10K3MBD1 | RS Americas |
MBD9-PROBE 10K OHM | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors MBD9-PROBE | Sager |
Where can I find additional details, specifications and documents for a GA10K3MBD1?
Additional datasheets, footprints and schematics for GA10K3MBD1 are listed on our Part Details page. You can also find images and similar parts to GA10K3MBD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3MBD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3MBD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3MBD1 fall under?
The GA10K3MBD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3MBD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3MBD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3MBD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3MBD1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GA10K3MBD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3MBD1 often in real-time on the comparison pages.
What if I can't find stock of GA10K3MBD1?
You can fill out our help required form which you can use to request a quote for GA10K3MBD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.