GA10K3D595 Sensors by TE Connectivity

Fast response probe, brass / Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.26

Distributor Stock
Logo for Newark
Newark
from US$9.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.11
60
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Resistors, Thick Film, 0.1%, 10 kOhms, 0-20 Deg C, GA Series | TE Connectivity GA10K3D595 | RS Americas
Pro9-10Kohms +/-0.1 C 0 C-20 C |Te Connectivity Sensors GA10K3D595 | Newark Electronics
PRO9-10KOHMS +/-0.1'C 0'C-20'C | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA10K3D595?

Additional datasheets, footprints and schematics for GA10K3D595 are listed on our Part Details page. You can also find images and similar parts to GA10K3D595 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA10K3D595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3D595 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA10K3D595 fall under?

The GA10K3D595 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to GA10K3D595 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3D595 you can contact the distributor directly for product support, shipping queries etc.

Is the GA10K3D595 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA10K3D595 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for GA10K3D595.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA10K3D595 often in real-time on the comparison pages.

What if I can't find stock of GA10K3D595?

You can fill out our help required form which you can use to request a quote for GA10K3D595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay