Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.62
|
36
in stock
|
Buy Now | |
TE Store
from US$61.42
|
143
in stock
|
Buy Now | |
Rapid Electronics
from US$70.35
|
98
in stock
|
Buy Now | |
Chip One Stop
from US$62.70
|
98
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
88
in stock
|
Buy Now | |
element14
from US$61.96
|
82
in stock
|
Buy Now | |
Farnell
from US$48.25
|
82
in stock
|
Buy Now | |
Avnet America
from US$51.77
|
-
|
Buy Now | |
TTI Europe
from US$55.27
|
-
|
Buy Now | |
Richardson RFPD
from US$10.43
|
-
|
Buy Now | |
Sager
from US$70.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PRO4-10K @ 25'C +/-1'C -25-85C NTC Sensor Type: HVAC/R Electrical Connection: Open End Resistance (at 25°C): 10 kΩ β-Value(25/85): 3435 K Accuracy (at T_ref): ± 1 from 25 – 85 °C HVAC/R Open End | Pro4-Overmolded Probe | Part Number: GA10K3D1303 | Internal Number: GA10K3D1303 | TE Connectivity | TE Store |
NTC Thermistors PRO4-10K @ 25'C +/-1'C -25-85C | Rapid Electronics |
Ntc Thermistor, 10K, Wire Leaded | Newark Electronics |
NTC THERMISTOR PROBE, 10K | element14 |
NTC Thermistor Clamp on probe, 10m cable | RS |
Pipe Probe NTC HVAC/R 10k Ohm 3435K 10m 22AWG Stranded Insulated Lead | Avnet America |
NTC PROBES | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Where can I find additional details, specifications and documents for a GA10K3D1303?
Additional datasheets, footprints and schematics for GA10K3D1303 are listed on our Part Details page. You can also find images and similar parts to GA10K3D1303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3D1303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3D1303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3D1303 fall under?
The GA10K3D1303 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to GA10K3D1303 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3D1303 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3D1303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3D1303 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for GA10K3D1303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3D1303 often in real-time on the comparison pages.
What if I can't find stock of GA10K3D1303?
You can fill out our help required form which you can use to request a quote for GA10K3D1303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.