GA10K3D1271 Temperature Sensors by TE Connectivity

PRO4-OVERMOLD 10K+/-1C -25TO85

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.30

Distributor Stock
Logo for Newark
Newark
from US$10.30
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$31.03
79
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.10
79
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$23.92
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

β-Value(25/85) 3435K
Resistance @ 25°C [KΩ] 10kΩ
Wire Length 3000mm, 79in
Wire/Cladding 24 AWG Stranded Insulated Leads
Sensor Connector Type Open End
Package 1/2 inch Pipe Mount
Sensor Type HVAC/R
Temperature Accuracy ± 1 from 25 – 85°C
Operating Temperature Range 25 - 85°C, -40 – 257°F
Tolerance Resistance ±1%
抵抗の参照温度 25°C

Alternative Descriptions

NTC Thermistors PRO4-OVERMOLD 10K 1C -25TO85 | Rapid Electronics
Pro4-Overmold 10K+/-1C -25To85 |Te Connectivity Sensors GA10K3D1271 | Newark Electronics
PRO4-OVERMOLD 10K+/-1C -25TO85 | TE Connectivity GA10K3D1271 | RS Americas
Pipe Probe Analog Output 10000Ohm 3435K Integrated Clip Cable Mount 3m | Avnet America
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GA10K3D1271?

Additional datasheets, footprints and schematics for GA10K3D1271 are listed on our Part Details page. You can also find images and similar parts to GA10K3D1271 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GA10K3D1271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3D1271 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GA10K3D1271 fall under?

The GA10K3D1271 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > NTC Probes and Assemblies.

Can I view similar or alternative parts?

You can view similar parts to GA10K3D1271 when available in the NTC Probes and Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3D1271 you can contact the distributor directly for product support, shipping queries etc.

Is the GA10K3D1271 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GA10K3D1271 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for GA10K3D1271.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GA10K3D1271 often in real-time on the comparison pages.

What if I can't find stock of GA10K3D1271?

You can fill out our help required form which you can use to request a quote for GA10K3D1271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay