Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.96
|
200
in stock
|
Buy Now | |
RS
from US$3.07
|
-
|
Buy Now | |
Avnet America
from US$6.86
|
-
|
Buy Now | |
RS Americas
from US$9.99
|
-
|
Buy Now | |
TTI Europe
from US$6.91
|
-
|
Buy Now | |
Richardson RFPD
from US$1.38
|
-
|
Buy Now | |
Sager
from US$4.80
|
-
|
Buy Now |
Ntc Thermistor, 10K, Smd, Leadless Chip | Newark Electronics |
Gold terminated Leadless NTC thermistor | RS |
GOLD METALIZED CHIP THERMISTOR, 10K 2% | Avnet America |
Sensor, Gold metalized chip thermistor, 10K +/- 2%,Temperature, GA10K3CG582 | TE Connectivity GA10K3CG582 | RS Americas |
TEMPERATURE SENSOR | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors CHPG GOLD CHIP | Sager |
NTC THERMISTOR, 10K, SMD | Farnell |
Where can I find additional details, specifications and documents for a GA10K3CG582?
Additional datasheets, footprints and schematics for GA10K3CG582 are listed on our Part Details page. You can also find images and similar parts to GA10K3CG582 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3CG582 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3CG582 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3CG582 fall under?
The GA10K3CG582 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to GA10K3CG582 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3CG582 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3CG582 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3CG582 have stock available?
Authorised distributors including Newark Electronics, RS, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for GA10K3CG582.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3CG582 often in real-time on the comparison pages.
What if I can't find stock of GA10K3CG582?
You can fill out our help required form which you can use to request a quote for GA10K3CG582 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.