Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.58
|
No stock
|
Buy Now | |
TE Store
from US$6.66
|
1,247
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$11.66
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$10.10
|
60
in stock
|
Buy Now | |
Distrelec
from US$7.86
|
60
in stock
|
Buy Now | |
Avnet America
from US$5.62
|
-
|
Buy Now | |
RS Americas
from US$6.34
|
-
|
Buy Now | |
element14
from US$6.53
|
-
|
Buy Now | |
Boersig
from US$7.36
|
-
|
Buy Now | |
TTI Europe
from US$5.61
|
-
|
Buy Now | |
Richardson RFPD
from US$3.86
|
-
|
Buy Now | |
Sager
from US$6.35
|
-
|
Buy Now | |
Farnell
from US$61.82
|
-
|
Buy Now |
Wire Connection | Solder/Wire Bond |
---|---|
Package | Gold Chip Thermistor |
Model Number | GA10K3CG3 |
Sensor Type | NTC Thermistor |
Tolerance β-Value | ±2% |
25/85 Beta Value | 3976K |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -40 – 125°C |
Tolerance Resistance | ± 5% |
Resistance (at Tref) | 10kΩ |
Maximum Temperature | 257°F, 125°C |
Temperature Accuracy | ± 1.2 @ 25°C |
CHPG-NTC CHIP THERMISTORS Discrete NTC Sensor Type: NTC Thermistor Wire Connection: Solder/Wire Bond Resistance (at 25°C): 10 kΩ Tolerance Resistance: ± 5 % β-Value(25/85): 3976 K NTC Thermistor Solder/Wire Bond | Part Number: GA10K3CG3 | Internal Number: GA10K3CG3 | Alias Number: 1001571-F | TE Connectivity | TE Store |
Ntc Thermistor, 10K, Lga | Newark Electronics |
NTC ELEMENT thermistor | RS |
NTC Thermistors NTC THERM CHIP 10K 5% | Rapid Electronics |
TE Connectivity CHPG-NTC CHIP THERMISTORS NTC Thermistor | Distrelec |
Thermistor NTC 10KOhm ±5% SMD Gel/Waffle | Avnet America |
Sensor, NTC GOLD CHIP THERMISTOR, Temperature, GA10K3CG3 | TE Connectivity GA10K3CG3 | RS Americas |
THERMISTOR, NTC, 10K, SMD | element14 |
CHPG-NTC-CHIP-THERMISTOREN | Boersig |
CHPG-NTC CHIP THERMISTOR | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
THERMISTOR, NTC, 3976K, 10 KOHM | Farnell |
Where can I find additional details, specifications and documents for a GA10K3CG3?
Additional datasheets, footprints and schematics for GA10K3CG3 are listed on our Part Details page. You can also find images and similar parts to GA10K3CG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3CG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3CG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3CG3 fall under?
The GA10K3CG3 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3CG3 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3CG3 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3CG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3CG3 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for GA10K3CG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3CG3 often in real-time on the comparison pages.
What if I can't find stock of GA10K3CG3?
You can fill out our help required form which you can use to request a quote for GA10K3CG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.