Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.81
|
31
in stock
|
Buy Now | |
TE Store
from US$10.19
|
6,510
in stock
|
Buy Now | |
RS Americas
from US$3.15
|
1,448
in stock
|
Buy Now | |
TTI Europe
from US$4.22
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$5.06
|
334
in stock
|
Buy Now | |
Future Electronics
from US$4.77
|
104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.06
|
78
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
element14
from US$1.39
|
-
|
Buy Now | |
Richardson RFPD
from US$1.73
|
-
|
Buy Now | |
Sager
from US$4.63
|
-
|
Buy Now | |
Farnell
from US$6.22
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±0.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA10K3A1IA |
25/85 Beta Value | 3976K |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 10kΩ |
Ambient Temperature Range | -40 – 125°C |
Maximum Temperature | 125°C |
Temperature Accuracy | ± .1 from 0 – 70°C |
DISCRETE 10K OHMS,+/-0.1C FROM 0C TO 70C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 10 kΩ β-Value(25/85): 3976 K Epoxy Coated NTC Thermistor Open End | Part Number: GA10K3A1IA | Internal Number: GA10K3A1IA | TE Connectivity | TE Store |
Thermistors, NTC, Epoxy, Radial Discrete, 10 kOhms, 2.4mm Dia, 10K3A1I Series | TE Connectivity GA10K3A1IA | RS Americas |
W-111-1,76MM,2.4MM | TTI Europe |
W-111-1,76MM,2.4MM TEMPERATURE | Heilind Electronics |
Sensor NTC W-111-1,76mm 2.4mm | RS |
Thermistor NTC 10KOhm �0.5% 2-Pin Radial | Avnet Abacus |
Thermistor, Ntc, 10K, Wire Leaded | Newark Electronics |
Thermistor NTC 10KOhm ±0.5% 2-Pin Radial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERMISTOR RADIAL +/- .1C,10K | Sager |
Where can I find additional details, specifications and documents for a GA10K3A1IA?
Additional datasheets, footprints and schematics for GA10K3A1IA are listed on our Part Details page. You can also find images and similar parts to GA10K3A1IA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3A1IA fall under?
The GA10K3A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA10K3A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3A1IA you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3A1IA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3A1IA have stock available?
Authorised distributors including TE Store, RS Americas, TTI Europe, Heilind Electronics and Future Electronics have stock available or on a lead time for GA10K3A1IA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3A1IA often in real-time on the comparison pages.
What if I can't find stock of GA10K3A1IA?
You can fill out our help required form which you can use to request a quote for GA10K3A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.