Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.41
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
250
in stock
|
Buy Now | |
element14
from US$11.98
|
230
in stock
|
Buy Now | |
Farnell
from US$11.99
|
230
in stock
|
Buy Now | |
Avnet Abacus
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$9.29
|
-
|
Buy Now | |
RS Americas
from US$13.61
|
-
|
Buy Now | |
TTI Europe
from US$10.29
|
-
|
Buy Now | |
Richardson RFPD
from US$3.35
|
-
|
Buy Now | |
Sager
from US$10.49
|
-
|
Buy Now |
Ntc Thermistor Probe, 10K, Wire Leaded | Newark Electronics |
NTC THERMISTOR PROBE, 10K | element14 |
NTC Thermistors PRO4-PROBE | RS |
MEAGA10K3435DM010 | Avnet America |
Thermistors, NTC, Overmoulded Probe, 10 kOhms, 5x20mm Dia, 1 Meter Length | TE Connectivity GA10K3435DM010 | RS Americas |
PRO4-PROBE | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors PRO4- OMP DI 10K3435 DO-3 | Sager |
Where can I find additional details, specifications and documents for a GA10K3435DM010?
Additional datasheets, footprints and schematics for GA10K3435DM010 are listed on our Part Details page. You can also find images and similar parts to GA10K3435DM010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA10K3435DM010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA10K3435DM010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA10K3435DM010 fall under?
The GA10K3435DM010 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to GA10K3435DM010 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA10K3435DM010 you can contact the distributor directly for product support, shipping queries etc.
Is the GA10K3435DM010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA10K3435DM010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Abacus have stock available or on a lead time for GA10K3435DM010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA10K3435DM010 often in real-time on the comparison pages.
What if I can't find stock of GA10K3435DM010?
You can fill out our help required form which you can use to request a quote for GA10K3435DM010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.