Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.08
|
233
in stock
|
Buy Now | |
RS
from US$32.47
|
239
in stock
|
Buy Now | |
element14
from US$29.06
|
233
in stock
|
Buy Now | |
TE Store
from US$29.44
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$26.12
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$38.54
|
23
in stock
|
Buy Now | |
Chip One Stop
from US$32.40
|
23
in stock
|
Buy Now | |
Heilind Electronics
from US$30.69
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.69
|
2
in stock
|
Buy Now | |
Avnet America
from US$24.82
|
-
|
Buy Now | |
RS Americas
from US$47.50
|
-
|
Buy Now | |
TTI Europe
from US$24.99
|
-
|
Buy Now | |
Richardson RFPD
from US$5.00
|
-
|
Buy Now | |
Sager
from US$33.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 152mm |
Wire/Cladding Connection | 38 AWG Solid Nickel Bifilar, Polyester |
Package | Micro Epoxy Discrete |
Tolerance β-Value | ±0.5% |
Sensor Type | Epoxy Coated NTC Thermistor |
Model Number | GA100K6MCD1 |
25/85 Beta Value | 4261K |
Resistance (at Tref) | 100kΩ |
Tolerance Resistance | ± .88% |
抵抗の参照温度 | 25°C |
Temperature Accuracy | ± .2 from 0 – 70°C |
Ambient Temperature Range | 125°C |
Maximum Temperature | 125°C |
THERMISTOR, NTC, 100K, WIRE LEADED | element14 |
MCD PROBE, 100K OHMS, Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 152 mm Resistance (at 25°C): 100 kΩ Tolerance Resistance: ± .88 % Epoxy Coated NTC Thermistor Open End | Thermistor Probe — Micro Betachip (Mcd) | Part Number: GA100K6MCD1 | Internal Number: GA100K6MCD1 | TE Connectivity | TE Store |
Ntc Thermistors Ntc Thermistor Epoxy Radial |Te Connectivity GA100K6MCD1 | Newark Electronics |
NTC Thermistors NTC THERMISTOR EPOXY RADIAL | Rapid Electronics |
MBD9-PROBE TEMPERATURE | Heilind Electronics |
Thermistor NTC 100KOhm ±0.5% | Avnet America |
Sensor | RS Americas |
MBD9-PROBE | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
Thermistor NTC 100KOhm �0.5% | Avnet Abacus |
Where can I find additional details, specifications and documents for a GA100K6MCD1?
Additional datasheets, footprints and schematics for GA100K6MCD1 are listed on our Part Details page. You can also find images and similar parts to GA100K6MCD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6MCD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6MCD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6MCD1 fall under?
The GA100K6MCD1 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA100K6MCD1 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6MCD1 you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6MCD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6MCD1 have stock available?
Authorised distributors including RS, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for GA100K6MCD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6MCD1 often in real-time on the comparison pages.
What if I can't find stock of GA100K6MCD1?
You can fill out our help required form which you can use to request a quote for GA100K6MCD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.