Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.01
|
2,194
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.01
|
512
in stock
|
Buy Now | |
Future Electronics
from US$15.93
|
-
|
Buy Now | |
Avnet America
from US$10.58
|
-
|
Buy Now | |
RS Americas
from US$21.72
|
-
|
Buy Now | |
Richardson RFPD
from US$2.99
|
-
|
Buy Now | |
Sager
from US$11.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PRO2-PROBE | Heilind Electronics |
Pro2-Probe |Te Connectivity GA100K6D234 | Newark Electronics |
PRO2-PROBE | Future Electronics |
Mini-BetaCHIP NTC, 100KO, ± 0.2°C from 0°C to 70°C | Avnet America |
Sensor, Mini-BetaCHIP NTC,100Km, Temperature, GA100K6D234 | TE Connectivity GA100K6D234 | RS Americas |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors PRO2-PROBE | Sager |
Where can I find additional details, specifications and documents for a GA100K6D234?
Additional datasheets, footprints and schematics for GA100K6D234 are listed on our Part Details page. You can also find images and similar parts to GA100K6D234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6D234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6D234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6D234 fall under?
The GA100K6D234 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to GA100K6D234 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6D234 you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6D234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6D234 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for GA100K6D234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6D234 often in real-time on the comparison pages.
What if I can't find stock of GA100K6D234?
You can fill out our help required form which you can use to request a quote for GA100K6D234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.