Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.79
|
365
in stock
|
Buy Now | |
TE Store
from US$9.91
|
2,392
in stock
|
Buy Now | |
element14
from US$9.78
|
54
in stock
|
Buy Now | |
Farnell
from US$9.78
|
54
in stock
|
Buy Now | |
Heilind Electronics
from US$7.38
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.38
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$9.15
|
-
|
Buy Now | |
Avnet America
from US$5.97
|
-
|
Buy Now | |
RS Americas
from US$9.88
|
-
|
Buy Now | |
TTI Europe
from US$6.00
|
-
|
Buy Now | |
Richardson RFPD
from US$1.69
|
-
|
Buy Now | |
Sager
from US$6.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Connection | Open End |
---|---|
Wire Length | 76mm |
Wire/Cladding Connection | 30 AWG Silver Plated Copper, White TFE Insulated .024" OD |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±0.5% |
Model Number | GA100K6A1IA |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 4261K |
Temperature Accuracy | ± .1 from 0 – 70°C |
Ambient Temperature Range | 125°C |
Maximum Temperature | 125°C |
抵抗の参照温度 | 25°C |
Resistance (at Tref) | 100kΩ |
DISCRETE 100K OHMS,+/-0.1C 0C TO 70C Discrete NTC Sensor Type: Epoxy Coated NTC Thermistor Wire Connection: Open End Discrete NTC Wire Length: 76 mm Resistance (at 25°C): 100 kΩ β-Value(25/85): 4261 K Epoxy Coated NTC Thermistor Open End | Part Number: GA100K6A1IA | Internal Number: GA100K6A1IA | TE Connectivity | TE Store |
Discrete NTC, 100,000O ± 0.1°C Ins. Lds | RS |
THERMISTOR, NTC, 100K, RADIAL | element14 |
NTC SERIES 2, 100K, TOLA | Heilind Electronics |
Thermistor, Ntc, 100K, Radial | Newark Electronics |
Thermistor NTC 100KOhm ±0.5% 2-Pin Radial | Avnet America |
Sensor | RS Americas |
NTC SERIES 2, 100K, TOLA | TTI Europe |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERM RADIAL +/- .1C,100K | Sager |
Thermistor NTC 100KOhm �0.5% 2-Pin Radial | Avnet Abacus |
Where can I find additional details, specifications and documents for a GA100K6A1IA?
Additional datasheets, footprints and schematics for GA100K6A1IA are listed on our Part Details page. You can also find images and similar parts to GA100K6A1IA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GA100K6A1IA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GA100K6A1IA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GA100K6A1IA fall under?
The GA100K6A1IA is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to GA100K6A1IA when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GA100K6A1IA you can contact the distributor directly for product support, shipping queries etc.
Is the GA100K6A1IA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GA100K6A1IA have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Heilind Electronics have stock available or on a lead time for GA100K6A1IA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GA100K6A1IA often in real-time on the comparison pages.
What if I can't find stock of GA100K6A1IA?
You can fill out our help required form which you can use to request a quote for GA100K6A1IA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.